Home >  Pneumatics  >  Pneumatic Regulator  >  WILKERSON PNEUMATIC  >  R18-03-F000

R18-03-F000

Manufactured by WILKERSON PNEUMATIC

WILKERSON PNEUMATIC R18-03-F000 0
WILKERSON PNEUMATIC R18-03-F000 1
representative photo
click to zoom
Weight: 0.86 lbs
Estimated Value - 109.00
Save as much as 39%
Last Value Update: 8/9/2022
Product Description
Warranty
  • R1803F000
  • REGULATOR
  • 3/8 IN
  • RANGE: 0-125 PSIG (0-8.6BAR)
  • MAX INLET: 300 PSIG
  • MAX TEMPERATURE: 150F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R18-03-F000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WILKERSON PNEUMATIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$109.00
In-Stock

Radwell Independent Supply Chain New Level 1

$109.00
SKU: 11569604
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$66.00
In-Stock

Surplus Never Used Original Packaging

$82.00
SKU: 11569605
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$71.00
SKU: 11569606
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$66.00
SKU: 11569607
Save Up To $43.00!
Order Before 3PM
Order Before 3PM ET
4 in US!
If you need a specific firmware or series relating to R18-03-F000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.