Home >  Pneumatics  >  Pneumatic Filter  >  WILKERSON PNEUMATIC  >  FRP-96-653

FRP-96-653

Manufactured by WILKERSON PNEUMATIC

WILKERSON PNEUMATIC FRP-96-653 0
WILKERSON PNEUMATIC FRP-96-653 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 21.00
Save as much as 48%
Last Value Update: 1/12/2023
Product Description
Warranty
  • FRP96653
  • REPLACEMENT FILTER ELEMENT SERIES 28
  • 5 Μ RATING
  • 2-1/4" HIGH X 1-1/4" WIDE
  • FOR USE WITH F28 & B28 SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FRP-96-653, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WILKERSON PNEUMATIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$18.00
In-Stock

Radwell Independent Supply Chain New Level 1

$18.00
SKU: 4898879
Save Up To $3.00!
Additional quantities available with standard lead time.
28 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$11.00
In-Stock

Surplus Never Used Original Packaging

$14.00
SKU: 4898880
Save Up To $7.00!
2 in US!

Surplus Never Used Radwell Packaging

$12.00
SKU: 4898881
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$11.00
SKU: 4898882
Save Up To $10.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to FRP-96-653, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.