Home >  Controls & Indicators  >  Pressure Gauge  >  WIKA  >  9795702

9795702

Manufactured by WIKA

representative photo
click to zoom
Weight: 0.69 lbs
Estimated Value - 91.00
Save as much as 52%
Last Value Update: 6/2/2022
Product Description
Warranty
  • 9795702
  • PRESSURE GAUGE
  • 2.5 INCH
  • 3000 PSI
  • 2ND SCALE BAR 7/16-20
  • UNF SAE #4 J19
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 9795702, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WIKA

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$73.00
In-Stock

Radwell Independent Supply Chain New Level 1

$73.00
SKU: 18378427
Save Up To $18.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$56.00
SKU: 18378428
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$49.00
SKU: 18378429
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$44.00
SKU: 18378430
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 9795702, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.