BAB-2050

Manufactured by WESTINGHOUSE

WESTINGHOUSE BAB-2050 0
WESTINGHOUSE BAB-2050 1
representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 185.00
Save as much as 70%
Last Value Update: 8/20/2020
Product Description
Alternate Part Numbers
Warranty
  • BAB2050
  • DISCONTINUED BY MANUFACTURER
  • CIRCUIT BREAKER
  • 50 AMPS
  • 2 POLE
  • 120 TO 240 VAC
  • TYPE BOLT-ON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BAB-2050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WESTINGHOUSE

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$55.50
In-Stock

Surplus Never Used Original Packaging

$92.50
$141.00
SKU: 4891016
Save Up To $92.50!
12 in US!

Surplus Never Used Radwell Packaging

$74.00
$123.00
SKU: 4891017
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$55.50
$111.00
SKU: 4891018
Save Up To $129.50!
o
Rush Available
1 in CA!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to BAB-2050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.