Home >  Sensors & Switches  >  Inductive Sensor  >  WENGLOR  >  I12H006

I12H006

Manufactured by WENGLOR

WENGLOR I12H006 0
WENGLOR I12H006 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 124.00
Save as much as 52%
Last Value Update: 7/20/2022
Product Description
Warranty
  • I12H006
  • INDUCTIVE SENSOR
  • WITH INCREASED SWITCHING DISTANCE
  • 150 MA PNP
  • 10-30 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to I12H006, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$100.00
SKU: 66591565
Save Up To $24.00!
Additional quantities available with standard lead time.
4 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$76.00
SKU: 66591566
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$66.00
SKU: 66591567
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$60.00
SKU: 66591568
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to I12H006, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.