Home >  Sensors & Switches  >  Photoelectric  >  WENGLOR  >  HT80PA3

HT80PA3

Manufactured by WENGLOR

representative photo
click to zoom
Weight: 0.54 lbs
Estimated Value - 581.00
Save as much as 63%
Last Value Update: 7/20/2022
Product Description
Warranty
  • HT80PA3
  • REFLEX SENSOR
  • WITH BACKGROUND SUPPRESSION
  • 800 MM RANGE
  • 10-30 VDC
  • 40 MA
  • 300 HZ SWITCHING FREQUENCY
  • RED LIGHT
  • -25 TO + 60 DEGREES C
  • IP67
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HT80PA3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$436.00
SKU: 16260961
Call 800.884.5500 for current lead time
Save Up To $145.00!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$332.00
SKU: 16260962
Save Up To $249.00!
1 in EU

Surplus Never Used Radwell Packaging

$288.00
SKU: 16260963
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$262.00
SKU: 16260964
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to HT80PA3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.