WDK-2.5

Manufactured by WEIDMULLER

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - $7.00
Save as much as 40 %
Last Value Update: 4/27/2021
Product Description
Alternate Part Numbers
Warranty
  • WDK25
  • FEED-THROUGH TERMINAL
  • DOUBLE-TIER TERMINAL
  • SCREW CONNECTION
  • 2.5 MM
  • 400 V
  • 24 A
  • DARK BEIGE
If you need a specific firmware or series relating to WDK-2.5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for WEIDMULLER
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$7.00

Radwell Independent Supply Chain New Level 1

$7.00
SKU: 585416
1-4 Weeks
Must Purchase Minimum Quantity Of 100
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$4.20

Surplus Never Used Original Packaging

$5.25
SKU: 585417
Ships in 24 hours
Save Up To $1.75!
Order Before 3PM
Order Before 3PM ET
289 in US!
500 in UK!

Surplus Never Used Radwell Packaging

$4.55
SKU: 585418
Ships in 24 hours
Save Up To $2.45!
Order Before 3PM
Order Before 3PM ET
190 in US!
1 in CA!
153 in UK!

Previously Used / Radwell Certified

$4.20
SKU: 585419
Ships in 24 hours
Save Up To $2.80!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
449 in US!
14 in CA!
229 in UK!
If you need a specific firmware or series relating to WDK-2.5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.