Home >  Panel Accessories  >  Relay/Socket  >  WEIDMULLER  >  TRS 24-230VUC 1CO

TRS 24-230VUC 1CO

Manufactured by WEIDMULLER

WEIDMULLER TRS 24-230VUC 1CO 0
WEIDMULLER TRS 24-230VUC 1CO 1
representative photo
click to zoom
Weight: 0.27 lbs
Estimated Value - 43.00
Save as much as 47%
Last Value Update: 4/11/2022
Product Description
Alternate Part Numbers
Warranty
  • TRS24230VUC1CO
  • RELAY MODULE
  • 1 CO CONTACT
  • 250/277 VAC
  • 6 AMP
  • 24 VDC RELAY
  • UC 10%
  • (1122850000)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TRS 24-230VUC 1CO, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WEIDMULLER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$37.00
Available To Order

Radwell Independent Supply Chain New Level 1

$37.00
SKU: 40956822
Call 800.884.5500 for current Lead Time
Save Up To $6.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$25.00
In-Stock

Surplus Never Used Original Packaging

$29.00
SKU: 40956823
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$25.00
SKU: 40956824
Save Up To $18.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
1 in UK!

Previously Used / Radwell Certified

$23.00
SKU: 40956825
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to TRS 24-230VUC 1CO, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.