Home >  Pneumatics  >  Pneumatic Filter  >  VACCON CO  >  VF250F

VF250F

Manufactured by VACCON CO

VACCON CO VF250F 0
VACCON CO VF250F 1
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 113.00
Save as much as 51%
Last Value Update: 1/6/2023
Product Description
Warranty
  • VF250F
  • DISCONTINUED BY MANUFACTURER
  • VACUUM FILTER
  • 1/4" FEMALE FILTER
  • 1/4"NPTF PORTS
  • HIGH FLOW
  • COMPACT IN-LINE FILTERS FOR ADVERSE CONDITIONS PROVIDE THE ADDED PROTECTION OF 10 MICRON FILTRATION AND HAVE A 150 PSI PRESSURE RATING
  • REPLACED BY NVF250F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VF250F, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VACCON CO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$91.00
SKU: 15046136
Save Up To $22.00!
2 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$70.00
SKU: 15046137
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$61.00
SKU: 15046138
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$55.00
SKU: 15046139
Save Up To $58.00!
10 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to VF250F, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.