111-6Y-20K

Manufactured by UTC FIRE & SECURITY COMPANY EDWARDS

representative photo
click to zoom
Weight: 1.10 lbs
Estimated Value - 238.00
Save as much as 40%
Last Value Update: 8/4/2022
Product Description
Warranty
  • 1116Y20K
  • DISCONTINUED BY MANUFACTURER
  • POSITION SWITCH
  • NON-CONTACT
  • 111 RE
  • 25VA
  • N.O
  • 1AMP MAX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 111-6Y-20K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UTC FIRE & SECURITY COMPANY

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$155.00
In-Stock

Surplus Never Used Original Packaging

$179.00
SKU: 25547783
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$155.00
SKU: 25547784
Save Up To $83.00!
1 in US!

Previously Used / Radwell Certified

$143.00
SKU: 25547785
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 111-6Y-20K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.