Home >  Personal Protective Equipment  >  Face Mask  >  UNITED SEWING AUTOMATION  >  DISPOSABLE FACE MASK - 10 BOXES OF 50

DISPOSABLE FACE MASK - 10 BOXES OF 50

Manufactured by UNITED SEWING AUTOMATION

UNITED SEWING AUTOMATION DISPOSABLE FACE MASK - 10 BOXES OF 50 0
UNITED SEWING AUTOMATION DISPOSABLE FACE MASK - 10 BOXES OF 50 1
representative photo
click to zoom
Weight: 5.50 lbs
Estimated Value - 255.00
Save as much as 75%
Last Value Update: 3/12/2021
Product Description
Warranty
  • DISPOSABLEFACEMASK10BOXESOF50
  • FACE MASK
  • CASE OF 10 BOXES
  • 50 MASKS PER BOX
  • 500 MASKS TOTAL
  • CASE PRICING
  • DISPOSABLE
  • BREATHABILITY AND SOFT
  • 3 PLY
  • FDA 510K CERTIFIED
  • BERRY COMPLIANT
  • MADE IN THE USA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DISPOSABLE FACE MASK - 10 BOXES OF 50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITED SEWING AUTOMATION

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$105.00
In-Stock

Radwell Independent Supply Chain New Level 1

$105.00
SKU: 130186748
Save Up To $150.00!
Additional quantities available with standard lead time.
446 in US!
If you need a specific firmware or series relating to DISPOSABLE FACE MASK - 10 BOXES OF 50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.