Home >  Sensors & Switches  >  QD Cable/Cord Set  >  TURCK  >  WKE 4.4T-2-WSE 4.4T/S600

WKE 4.4T-2-WSE 4.4T/S600

Manufactured by TURCK

representative photo
click to zoom
Weight: 0.38 lbs
Estimated Value - 71.00
Save as much as 49%
Last Value Update: 8/22/2022
Product Description
Alternate Part Numbers
Warranty
  • WKE44T2WSE44TS600
  • CORDSET
  • DOUBLE ENDED
  • M12 EUROFAST
  • RIGHT ANGLE FEMALE CONNECTOR
  • RIGHT ANGLE MALE CONNECTOR
  • LARGE PLUG BODY
  • NICKEL PLATED BRASS COUPLING
  • 4 WIRE
  • T BARB FITTING
  • 2 METER LENGTH
  • CPE
  • RUBBER JACKET
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WKE 4.4T-2-WSE 4.4T/S600, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$59.00
In-Stock

Radwell Engineering Preferred Product

$59.00
SKU: 4222537
Save Up To $12.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$36.00
In-Stock

Surplus Never Used Original Packaging

$45.00
SKU: 4222538
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$39.00
SKU: 4222539
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$36.00
SKU: 4222540
Save Up To $35.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to WKE 4.4T-2-WSE 4.4T/S600, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.