Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  NI4U-EG08-AP6X-H1341/S1589

NI4U-EG08-AP6X-H1341/S1589

Manufactured by TURCK

TURCK NI4U-EG08-AP6X-H1341/S1589 0
TURCK NI4U-EG08-AP6X-H1341/S1589 1
representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 190.00
Save as much as 52%
Last Value Update: 8/22/2022
Product Description
Alternate Part Numbers
Warranty
  • NI4UEG08AP6XH1341S1589
  • SENSOR
  • NONEMBEDDABLE
  • INDUCTIVE
  • 4MM RANGE
  • UPROX
  • STAINLESS STEEL
  • FULL THREAD
  • 8MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-30 VDC
  • 1 LED
  • EUROFAST M12 MALE
  • STRAIGHT W/ADAPTER
  • 4 PIN
  • STANDARD
  • WELDGUARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NI4U-EG08-AP6X-H1341/S1589, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$153.00
In-Stock

Radwell Engineering Preferred Product

$153.00
SKU: 3536554
Save Up To $37.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
9 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$92.00
In-Stock

Surplus Never Used Original Packaging

$115.00
SKU: 3536555
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$100.00
SKU: 3536556
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$92.00
SKU: 3536557
Save Up To $98.00!
o
Rush Available
3 in UK!
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to NI4U-EG08-AP6X-H1341/S1589, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.