Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  NI12U-M18-AP6X-H1141

NI12U-M18-AP6X-H1141

Manufactured by TURCK

TURCK NI12U-M18-AP6X-H1141 0
TURCK NI12U-M18-AP6X-H1141 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 196.00
Save as much as 52%
Last Value Update: 8/22/2022
Product Description
Alternate Part Numbers
Warranty
  • NI12UM18AP6XH1141
  • SENSOR
  • NONEMBEDDABLE
  • INDUCTIVE
  • 12MM RANGE
  • UPROX
  • PARTIAL THREAD
  • 18MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-30 VDC
  • 1 LED
  • EUROFAST M12 MALE
  • STRAIGHT
  • 4 PIN
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NI12U-M18-AP6X-H1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$157.00
Available To Order

Radwell Engineering Preferred Product

$157.00
SKU: 74420555
Call 800.884.5500 for current Lead Time
Save Up To $39.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$95.00
In-Stock

Surplus Never Used Original Packaging

$118.00
SKU: 74420556
Save Up To $78.00!
1 in US!

Surplus Never Used Radwell Packaging

$103.00
SKU: 74420557
Save Up To $93.00!
1 in US!

Previously Used / Radwell Certified

$95.00
SKU: 74420558
Save Up To $101.00!
2 in US!
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to NI12U-M18-AP6X-H1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.