Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  NI10-G18-AZ3X-B3331

NI10-G18-AZ3X-B3331

Manufactured by TURCK

TURCK NI10-G18-AZ3X-B3331 0
TURCK NI10-G18-AZ3X-B3331 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - $170.00
Save as much as 51 %
Last Value Update: 3/30/2021
Product Description
Alternate Part Numbers
Warranty
  • NI10G18AZ3XB3331
  • SENSOR
  • NONEMBEDDABLE
  • INDUCTIVE
  • 10MM RANGE
  • FULL THREAD
  • 18MM SIZE
  • NORMALLY OPEN
  • 2-WIRE AC/DC
  • 20-250 VAC / 10-300 VDC
  • 1 LED
  • MICROFAST 1/2" MALE/METAL
  • STRAIGHT W/ADAPTER
  • 3 PIN
  • STANDARD
If you need a specific firmware or series relating to NI10-G18-AZ3X-B3331, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$140.00

Radwell Preferred Manufacturer Factory New Level 1

$140.00
SKU: 259665
Ships Same Day
Save Up To $30.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
7 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$84.00

Surplus Never Used Original Packaging

$105.00
SKU: 259666
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$91.00
SKU: 259667
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 259668
Ships in 24 hours
Save Up To $86.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
If you need a specific firmware or series relating to NI10-G18-AZ3X-B3331, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.