Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  NI10-G18-AN6X-B1341/UL

NI10-G18-AN6X-B1341/UL

Manufactured by TURCK

representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 164.00
Save as much as 51%
Last Value Update: 8/22/2022
Product Description
Alternate Part Numbers
Warranty
  • NI10G18AN6XB1341UL
  • SENSOR
  • NONEMBEDDABLE
  • INDUCTIVE
  • 10MM RANGE
  • FULL THREAD
  • 18MM SIZE
  • NORMALLY OPEN
  • NPN (SINKING)
  • 10-30 VDC
  • 1 LED
  • MINIFAST 7/8" MALE/METAL
  • STRAIGHT W/ADAPTER
  • 4 PIN
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NI10-G18-AN6X-B1341/UL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$133.00
In-Stock

Radwell Engineering Preferred Product

$133.00
SKU: 91642975
Save Up To $31.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$80.00
In-Stock

Surplus Never Used Original Packaging

$100.00
SKU: 91642976
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$87.00
SKU: 91642977
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$80.00
SKU: 91642978
Save Up To $84.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
If you need a specific firmware or series relating to NI10-G18-AN6X-B1341/UL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.