Home >  Controls & Indicators  >  Timer/Counter  >  TRUMETER  >  P32-1026

P32-1026

Manufactured by TRUMETER

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 600.00
Save as much as 52%
Last Value Update: 11/4/2021
Product Description
Warranty
  • P321026
  • DISCONTINUED BY MANUFACTURER
  • DISCONTINUED BY THE MANUFACTURER
  • ELECTROMECHANICAL COUNTER
  • 6 FIGURE
  • PANEL MOUNT
  • LOCK AND KEY RESET
  • 8W
  • 115VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to P32-1026, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 67707689
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$360.00
In-Stock

Surplus Never Used Original Packaging

$450.00
SKU: 67707690
Save Up To $150.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$390.00
SKU: 67707691
Save Up To $210.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Previously Used / Radwell Certified

$360.00
SKU: 67707692
Save Up To $240.00!
o
Rush Available
6 in US!
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$290.00
Average Delivery 5-20 Days
$290.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to P32-1026, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.