Home >  Sensors & Switches  >  Photoelectric  >  TRI-TRONICS  >  SE3RC

SE3RC

Manufactured by TRI-TRONICS

representative photo
click to zoom
Weight: 0.27 lbs
Estimated Value - 219.00
Save as much as 52%
Last Value Update: 4/29/2022
Product Description
Alternate Part Numbers
Warranty
  • SE3RC
  • PHOTOELECTRIC SENSOR
  • SMARTEYE MARK III
  • RED LED
  • 4 WIRE
  • M12 CONNECTOR
  • 12-24 VDC SUPPLY VOLTAGE
  • POLARITY PROTECTED
  • NO OPTICAL BLOCK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SE3RC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$177.00
In-Stock

Radwell Engineering Preferred Product

$177.00
SKU: 5822898
Save Up To $42.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$105.85
In-Stock

Surplus Never Used Original Packaging

$132.31
SKU: 5822899
Save Up To $86.69!
3 in US!

Surplus Never Used Radwell Packaging

$114.67
SKU: 5822900
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$105.85
SKU: 5822901
Save Up To $113.15!
o
Rush Available
6 in US!
If you need a specific firmware or series relating to SE3RC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.