F4

Manufactured by TRI-TRONICS

TRI-TRONICS F4 0
TRI-TRONICS F4 1
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 13.00
Save as much as 49%
Last Value Update: 4/29/2022
Product Description
Alternate Part Numbers
Warranty
  • F4
  • OPTICAL BLOCK
  • FOR GLASS FIBER OPTIC LIGHT GUIDES
  • COMPATIBLE WITH THE FOLLOWING SENSOR MODELS: SMARTEYE EZ-PRO
  • EZ-EYE
  • MARKEYE PRO
  • MITYEYE
  • TINYEYE
  • OPTI-EYE
  • SMARTEYE MARK III
  • SMARTEYE PRO
  • SMARTEYE X-PRO XP10
  • SMARTEYE X-PRO XPC
  • 16034
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to F4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$11.00
In-Stock

Radwell Engineering Preferred Product

$11.00
SKU: 66017889
Save Up To $2.00!
Additional quantities available with standard lead time.
52 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$8.36
SKU: 66017890
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$7.26
SKU: 66017891
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$6.60
SKU: 66017892
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to F4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.