Home >  Sensors & Switches  >  Fiber Optic Cable  >  TRI-TRONICS  >  F-A-120RS

F-A-120RS

Manufactured by TRI-TRONICS

TRI-TRONICS F-A-120RS 0
TRI-TRONICS F-A-120RS 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 242.00
Save as much as 55%
Last Value Update: 4/29/2022
Product Description
Alternate Part Numbers
Warranty
  • FA120RS
  • LIGHT GUIDE
  • FIBER OPTIC
  • STRAIGHT
  • GLASS FIBER
  • 0.93 INCH DIAMETER
  • 120 INCH CABLE LENGTH
  • RIGHT SIDE VIEW
  • STAINLESS STEEL JACKET
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to F-A-120RS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$182.00
In-Stock

Radwell Engineering Preferred Product

$182.00
SKU: 239356
Save Up To $60.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
13 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$137.00
SKU: 239357
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$119.00
SKU: 239358
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$110.00
SKU: 239359
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to F-A-120RS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.