Home >  Power Supplies  >  Power Supply  >  TRACO ELECTRIC  >  TCL24-124

TCL24-124

Manufactured by TRACO ELECTRIC

TRACO ELECTRIC TCL24-124 0
TRACO ELECTRIC TCL24-124 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 170.00
Save as much as 51%
Last Value Update: 10/14/2021
Product Description
Alternate Part Numbers
Warranty
  • TCL24124
  • POWER SUPPLY
  • 24 W
  • 24 VDC
  • 1.0 A
  • 100-240 VAC
  • 0.7-0.4 AMP
  • 50/60 HZ
  • DIN RAIL MOUNT
  • -10 TO +70 DEGREE C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TCL24-124, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TRACO ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$138.00
SKU: 36264522
Call 800.884.5500 for current lead time
Save Up To $32.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$105.00
SKU: 36264523
Save Up To $65.00!
1 in UK!

Surplus Never Used Radwell Packaging

$92.00
SKU: 36264524
Save Up To $78.00!
2 in UK!

Previously Used / Radwell Certified

$83.00
SKU: 36264525
Save Up To $87.00!
o
Rush Available
2 in UK!
If you need a specific firmware or series relating to TCL24-124, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.