Home >  Telecommunications  >  Telecom Switcher  >  THE MOXA GROUP  >  EDS-205

EDS-205

Manufactured by THE MOXA GROUP

THE MOXA GROUP EDS-205 0
THE MOXA GROUP EDS-205 1
representative photo
click to zoom
Weight: 0.64 lbs
Estimated Value - 181.00
Save as much as 57%
Last Value Update: 2/6/2023
Product Description
Alternate Part Numbers
Warranty
  • EDS205
  • ETHERNET SWITCH
  • UNMANAGED
  • 18-30 V AC
  • 12-48 V DC
  • 5 10/100 BASET(X) PORTS
  • -10 TO 60°C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EDS-205, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for THE MOXA GROUP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$127.00
In-Stock

Radwell Independent Supply Chain New Level 1

$127.00
SKU: 7576265
Save Up To $54.00!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$77.00
In-Stock

Surplus Never Used Original Packaging

$97.00
SKU: 7576266
Save Up To $84.00!
12 in US!

Surplus Never Used Radwell Packaging

$84.00
SKU: 7576267
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$77.00
SKU: 7576268
Save Up To $104.00!
o
Rush Available
4 in US!
4 in UK!
If you need a specific firmware or series relating to EDS-205, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.