Home >  Controls & Indicators  >  Current Limiter  >  TCI TRANS COIL  >  KLR8ATB

KLR8ATB

Manufactured by TCI TRANS COIL

TCI TRANS COIL KLR8ATB 0
TCI TRANS COIL KLR8ATB 1
representative photo
click to zoom
Weight: 3.75 lbs
Estimated Value - 283.00
Save as much as 61%
Last Value Update: 1/16/2019
Product Description
Warranty
  • KLR8ATB
  • REACTOR
  • KLR SERIES
  • THREE-PHASE
  • 600 V
  • FOR 5 HP NEC MOTOR
  • 8 AMP RATING
  • 27 WATT
  • TERMINAL BLOCK TERMINATION
  • 4.00 X 5.00 X 4.00 INCH DIMENSIONS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KLR8ATB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$183.00
Available To Order

Radwell Engineering Preferred Product

$183.00
SKU: 51123071
Call 800.884.5500 for current Lead Time
Save Up To $100.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$110.00
In-Stock

Surplus Never Used Original Packaging

$140.00
SKU: 51123072
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$121.00
SKU: 51123073
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$110.00
SKU: 51123074
Save Up To $173.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
8 in US!
If you need a specific firmware or series relating to KLR8ATB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.