Home >  Controls & Indicators  >  Current Limiter  >  TCI TRANS COIL  >  KLR12ATB

KLR12ATB

Manufactured by TCI TRANS COIL

TCI TRANS COIL KLR12ATB 0
TCI TRANS COIL KLR12ATB 1
representative photo
click to zoom
Weight: 6.50 lbs
Estimated Value - 289.00
Save as much as 61%
Last Value Update: 1/16/2019
Product Description
Warranty
  • KLR12ATB
  • LINE REACTORS
  • KLR SERIES
  • 480V
  • NEC MOTOR HP 7.5
  • RATED AMPS 12
  • WATTS LOSS 31
  • TB
  • 5.00 INCH X 7.00 INCH X 5.00 INCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KLR12ATB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$188.00
Available To Order

Radwell Engineering Preferred Product

$188.00
SKU: 51122779
Call 800.884.5500 for current Lead Time
Save Up To $101.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$113.00
In-Stock

Surplus Never Used Original Packaging

$143.00
SKU: 51122780
Save Up To $146.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$125.00
SKU: 51122781
Save Up To $164.00!
Order Before 3PM
Order Before 3PM ET
5 in US!

Previously Used / Radwell Certified

$113.00
SKU: 51122782
Save Up To $176.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
12 in US!
If you need a specific firmware or series relating to KLR12ATB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.