Home >  Integrated Circuits  >  Optoisolator IC  >  ST MICRO  >  LM324N

LM324N

Manufactured by ST MICRO

ST MICRO LM324N 0
ST MICRO LM324N 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 4.00
Save as much as 40%
Last Value Update: 3/15/2021
Product Description
Warranty
  • LM324N
  • DISCONTINUED BY MANUFACTURER
  • OPERATIONAL AMPLIFIER
  • 4 FUNC
  • 9000UV OFFSET-MAX
  • BIPOLAR
  • PDIP14
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LM324N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$4.00
SKU: 15643646
Call 800.884.5500 for current lead time
14 in UK!
14 in EU!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$3.04
SKU: 15643647
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2.64
SKU: 15643648
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2.40
SKU: 15643649
Save Up To $1.60!
o
Rush Available
8 in US!
If you need a specific firmware or series relating to LM324N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.