Home >  Pneumatics  >  Pneumatic Filter  >  SMC  >  AF40P-060S

AF40P-060S

Manufactured by SMC

SMC AF40P-060S 0
SMC AF40P-060S 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 11.00
Save as much as 50%
Last Value Update: 1/31/2023
Product Description
Warranty
  • AF40P060S
  • FILTER ELEMENT
  • 5 UM
  • MODULAR AIR FILTER
  • PREVENTS CONTAMINATION
  • LIGHTER WEIGHT THAN OLD STYLE MODULAR AF
  • THICKNESS REDUCTION OF RESIN CASE PROVIDES INCREASED CAPACITY
  • (APPROX. 1.3 TIMES MORE)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AF40P-060S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SMC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$9.16
In-Stock

Radwell Independent Supply Chain New Level 1

$9.16
SKU: 1331375
Save Up To $1.84!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
111 in US!
4 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$6.96
In-Stock

Surplus Never Used Original Packaging

$6.96
SKU: 1331376
Save Up To $4.04!
Order Before 3PM
Order Before 3PM ET
3 in US!
31 in UK!

Surplus Never Used Radwell Packaging

$6.05
SKU: 1331377
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.50
SKU: 1331378
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AF40P-060S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.