SD5012PT-24H

Manufactured by SINWAN

SINWAN SD5012PT-24H 0
SINWAN SD5012PT-24H 1
SINWAN SD5012PT-24H 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 19.00
Save as much as 16%
Last Value Update: 11/23/2022
Product Description
Warranty
  • SD5012PT24H
  • DC FAN
  • BRUSHLESS DC MOTOR
  • AUTO CUTOFF AUTO RESTART OPTIONAL ONLY
  • 7 BLADES
  • 0.06AMP
  • 24 V DC
  • 1.5W
  • IP55 PROTECTION CLASS
  • 4500 RPM
  • 0.3M CUBED PER MINUTE
  • WIRE LEAD OR TERMINAL FLAT PIN CONNECTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to SD5012PT-24H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SINWAN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$19.00
SKU: 40538900
Additional quantities available with standard lead time.
77 in US!
7 in CA!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$15.00
SKU: 40538901
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$13.00
SKU: 40538902
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 40538903
Save Up To $3.00!
o
Rush Available
2 in US!
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to SD5012PT-24H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.