Home >  Components  >  Battery  >  SIEMENS  >  FDK:087L4151

FDK:087L4151

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 1.58 lbs
Estimated Value - 933.00
Save as much as 86%
Last Value Update: 6/15/2021
Product Description
Warranty
  • FDK087L4151
  • MAG8000 ACCESSORIES
  • EXTERNAL BATTERY PACK IP68/NEMA 6P WITH CONNECTOR
  • 4 D-CELL (3.6 V 66 AH)
  • WITHOUT POWER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FDK:087L4151, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$700.00
In-Stock

Radwell Independent Supply Chain New Level 1

$700.00
SKU: 35311604
Save Up To $233.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 35311605
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 35311606
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 35311607
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FDK:087L4151, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.