Home >  Servo Products  >  Servo Add-On Module/Board  >  SIEMENS  >  6SN1118-0DG23-0AA1

6SN1118-0DG23-0AA1

Manufactured by SIEMENS

SIEMENS 6SN1118-0DG23-0AA1 0
SIEMENS 6SN1118-0DG23-0AA1 1
representative photo
click to zoom
Weight: 0.57 lbs
Estimated Value - 7,600.00
Save as much as 80%
Last Value Update: 11/10/2022
Product Description
Warranty
  • 6SN11180DG230AA1
  • DISCONTINUED BY MANUFACTURER
  • CANCELLED SINCE: 10.01.2015
  • PERFORMANCE MODULE
  • SIMODRIVE 611-D CLOSED-LOOP PLUG-IN PERFORMANCE CONTROL UNIT
  • 1 AXIS
  • FOR DIGITAL DRIVES
  • SUCCESSOR: FOR 810D
  • 840D: 6SN1118-0DJ23-0AA0
  • COMPATIBLE AS OF NC SOFTWARE 6.4.9
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6SN1118-0DG23-0AA1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$5,776.00
SKU: 4386413
Save Up To $1,824.00!
2 in UK!
2 in US!

Surplus Never Used Radwell Packaging

$5,016.00
SKU: 4386414
Save Up To $2,584.00!
9 in UK!

Previously Used / Radwell Certified

$1,750.00
SKU: 4386415
Save Up To $5,850.00!
o
Rush Available
32 in UK!
25 in US!
1 in EU!
If you need a specific firmware or series relating to 6SN1118-0DG23-0AA1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.