Home >  HMI / MMI / OIT  >  Keypad/Keyboard  >  SIEMENS  >  6SL3055-0AA00-4BA0

6SL3055-0AA00-4BA0

Manufactured by SIEMENS

SIEMENS 6SL3055-0AA00-4BA0 0
SIEMENS 6SL3055-0AA00-4BA0 1
representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 134.00
Save as much as 51%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 6SL30550AA004BA0
  • OPERATOR PANEL
  • ELECTRONIC CONTROL
  • TWO-LINE DISPLAY
  • 6 KEY
  • FOR CU305/310/320 CONTROL UNITS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6SL3055-0AA00-4BA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$107.00
Available To Order

Radwell Independent Supply Chain New Level 1

$107.00
SKU: 4417605
Call 800.884.5500 for current Lead Time
Save Up To $27.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$65.00
In-Stock

Surplus Never Used Original Packaging

$81.00
SKU: 4417606
Save Up To $53.00!
1 in US!

Surplus Never Used Radwell Packaging

$70.00
SKU: 4417607
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$65.00
SKU: 4417608
Save Up To $69.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to 6SL3055-0AA00-4BA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.