Home >  Components  >  Connector/Terminal/Pin  >  SIEMENS  >  6GK1901-1BB10-2AA0

6GK1901-1BB10-2AA0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 54.00
Save as much as 35%
Last Value Update: 3/31/2023
Product Description
Warranty
  • 6GK19011BB102AA0
  • CONNECTOR
  • INDUSTRIAL
  • ETHERNET FASTCONNECT/RJ45 PLUG
  • 180 DEGREE
  • 2X 2
  • 10/100 MBIT/S
  • RUGGED METAL ENCLOSURE
  • FC CONNECTION SYSTEM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to 6GK1901-1BB10-2AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$54.00
SKU: 1072659
If ordered within
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
71 in US
1 in CA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$42.00
SKU: 1072660
If ordered within
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
1 in US
5 in CA
8 in UK

Surplus Never Used Radwell Packaging

$37.00
SKU: 1072661
If ordered within
Save Up To $15.00!
Order Before 3PM
Order Before 3PM ET
34 in US
36 in UK

Previously Used / Radwell Certified

$33.00
SKU: 1072662
Save Up To $19.00!
o
Rush Available
6 in UK
If you need a specific firmware or series relating to 6GK1901-1BB10-2AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.