Home >  Panel Accessories  >  Fan/Thermal Management for Control Panel  >  SIEMENS  >  6FC5247-0AA30-0AA0

6FC5247-0AA30-0AA0

Manufactured by SIEMENS

SIEMENS 6FC5247-0AA30-0AA0 0
SIEMENS 6FC5247-0AA30-0AA0 1
representative photo
click to zoom
Weight: 0.14 lbs
Estimated Value - 1,250.00
Save as much as 62%
Last Value Update: 11/17/2020
Product Description
Warranty
  • 6FC52470AA300AA0
  • DISCONTINUED BY MANUFACTURER
  • PRODUCT IS CANCELLED SINCE: 18.08.2003
  • SINUMERIK 840D/DE FAN BOX
  • FOR NCU-BOX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6FC5247-0AA30-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$750.00
In-Stock

Surplus Never Used Original Packaging

$950.00
SKU: 21697303
Save Up To $300.00!
1 in US!
2 in UK!

Surplus Never Used Radwell Packaging

$825.00
SKU: 21697304
Save Up To $425.00!
1 in UK!

Previously Used / Radwell Certified

$750.00
SKU: 21697305
Save Up To $500.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to 6FC5247-0AA30-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.