Home >  Components  >  Connector/Terminal/Pin  >  SIEMENS  >  6ES7972-0BB52-0XA0

6ES7972-0BB52-0XA0

Manufactured by SIEMENS

SIEMENS 6ES7972-0BB52-0XA0 0
SIEMENS 6ES7972-0BB52-0XA0 1
SIEMENS 6ES7972-0BB52-0XA0 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - $145.00
Save as much as 49 %
Last Value Update: 6/25/2021
Radwell Verified Substitute Option
Product Description
Warranty
  • 6ES79720BB520XA0
  • BUS CONNECTOR
  • SIMATIC DP
  • CONNECTION PLUG FOR PROFIBUS
  • UP TO 12 MBIT/S
  • 90° CABLE OUTLET
  • INSULATION DISPLACEMENT METHOD FASTCONNECT
  • WITH PG RECEPTACLE 15.8X 59X 35.6 MM (BXHXD)
If you need a specific firmware or series relating to 6ES7972-0BB52-0XA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$123.03

Radwell Independent Supply Chain New Level 1

$123.03
SKU: 11231635
Ships Same Day
Save Up To $21.97!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
16 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$74.00

Surplus Never Used Original Packaging

$104.58
SKU: 11231636
Ships in 24 hours
Save Up To $40.42!
Order Before 3PM
Order Before 3PM ET
59 in US!
2 in DE!
23 in UK!

Surplus Never Used Radwell Packaging

$92.28
SKU: 11231637
Ships in 24 hours
Save Up To $52.72!
Order Before 3PM
Order Before 3PM ET
1 in US!
8 in UK!
1 in DE!

Previously Used / Radwell Certified

$74.00
SKU: 11231638
Ships in 24 hours
Save Up To $71.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
25 in US!
18 in UK!
1 in DE!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to 6ES7972-0BB52-0XA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.