Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES7307-1EA00-0AA0

6ES7307-1EA00-0AA0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 1.46 lbs
Estimated Value - 430.00
Save as much as 77%
Last Value Update: 2/19/2021
Product Description
Warranty
  • 6ES73071EA000AA0
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY MODULE
  • INPUT: 120/230 VAC / 50/60 HZ
  • OUTPUT: 24 VDC / 5 AMP
  • REPLACED BY 6ES7307-1EA01-0AA0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 6ES7307-1EA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$430.00
Available To Order

Radwell Independent Supply Chain New Level 1

$430.00
SKU: 558889
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$116.00
In-Stock

Surplus Never Used Original Packaging

$327.00
SKU: 558890
Save Up To $103.00!
1 in US!
1 in CA!
1 in UK!

Surplus Never Used Radwell Packaging

$284.00
SKU: 558891
Save Up To $146.00!
8 in US!
1 in UK!

Previously Used / Radwell Certified

$116.00
SKU: 558892
Save Up To $314.00!
o
Rush Available
92 in US!
105 in UK!
13 in CA!
3 in EU!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$100.00
Average Delivery 5-20 Days
$100.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6ES7307-1EA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.