Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES7307-1BA01-0AA0

6ES7307-1BA01-0AA0

Manufactured by SIEMENS

SIEMENS 6ES7307-1BA01-0AA0 0
SIEMENS 6ES7307-1BA01-0AA0 1
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - $320.00
Save as much as 63 %
Last Value Update: 6/25/2021
Radwell Verified Substitute Option
Product Description
Warranty
  • 6ES73071BA010AA0
  • PLC POWER SUPPLY
  • INPUT / 0.9/0.5 AMP / 120/230 VAC / 50/60 HZ
  • OUTPUT / 2 AMP / 24 VDC
  • SIMATIC S7-300
  • DIN RAIL PANEL MOUNT
If you need a specific firmware or series relating to 6ES7307-1BA01-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$240.00

Radwell Independent Supply Chain New Level 1

$240.00
SKU: 7687590
1-4 Weeks
Save Up To $80.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$144.00

Surplus Never Used Original Packaging

$180.00
SKU: 7687591
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$156.00
SKU: 7687592
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$144.00
SKU: 7687593
Ships in 24 hours
Save Up To $176.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
5 in US!
3 in UK!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to 6ES7307-1BA01-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.