Home >  Drives  >  Drive Interface/Operator  >  SIEMENS  >  6ES7151-8AB00-0AB0

6ES7151-8AB00-0AB0

Manufactured by SIEMENS

SIEMENS 6ES7151-8AB00-0AB0 0
SIEMENS 6ES7151-8AB00-0AB0 1
representative photo
click to zoom
Weight: 0.33 lbs
Estimated Value - 2,000.00
Save as much as 71%
Last Value Update: 5/5/2022
Product Description
Warranty
  • 6ES71518AB000AB0
  • DISCONTINUED BY MANUFACTURER
  • DISCONTINUED SINCE: 01/05/11
  • CPU INTERFACE MODULE
  • 128KB USER PROGRAM MEMORY
  • 64KB RETENTIVE MEMORY
  • 100MBPS ETHERNET
  • PROFNET
  • 3X RJ45 BUS INTERFACE CONNECTORS
  • REPLACE BY: 6ES7151-8AB01-0AB0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES7151-8AB00-0AB0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$1,520.00
SKU: 8507354
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,320.00
SKU: 8507355
Save Up To $680.00!
1 in UK!

Previously Used / Radwell Certified

$690.00
SKU: 8507356
Save Up To $1,310.00!
o
Rush Available
15 in US!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$573.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to 6ES7151-8AB00-0AB0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.