Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES7151-1AA05-0AB0

6ES7151-1AA05-0AB0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 1,000.00
Save as much as 67%
Last Value Update: 5/16/2022
Product Description
Warranty
  • 6ES71511AA050AB0
  • DISCONTINUED BY MANUFACTURER
  • INTERFACE MODULE
  • SIMATIC DP
  • IM 151-1
  • STANDARD FOR ET 200S
  • DATA VOLUME OF 244 BYTES EACH FOR IN/OUTPUT
  • MAX 63 I/O MODULES
  • 6ES7151-1AA05-0AB0 IS REPLACED BY 6ES7151-1AA06-0AB0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES7151-1AA05-0AB0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$396.00
In-Stock

Surplus Never Used Original Packaging

$750.00
SKU: 8638727
Save Up To $250.00!
10 in US!

Surplus Never Used Radwell Packaging

$650.00
SKU: 8638728
Save Up To $350.00!
1 in US!
1 in UK!

Previously Used / Radwell Certified

$396.00
SKU: 8638729
Save Up To $604.00!
o
Rush Available
6 in US!
4 in CA!
34 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$329.00
Average Delivery 5-20 Days
$329.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 6ES7151-1AA05-0AB0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.