Home >  Power Supplies  >  Power Supply  >  SIEMENS  >  6ES7138-4CA01-0AA0

6ES7138-4CA01-0AA0

Manufactured by SIEMENS

SIEMENS 6ES7138-4CA01-0AA0 0
SIEMENS 6ES7138-4CA01-0AA0 1
SIEMENS 6ES7138-4CA01-0AA0 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 58.00
Save as much as 74%
Last Value Update: 5/19/2022
Product Description
Warranty
  • 6ES71384CA010AA0
  • DISCONTINUED BY MANUFACTURER / PHASE-OUT SINCE 10/01/2020
  • PM-E POWER MODULE
  • SIMATIC DP
  • 4 MA
  • 10 AMP
  • 0.1 W
  • 24 VDC
  • W/ DIAGNOSTICS
  • FOR ET 200S
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES7138-4CA01-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$15.00
In-Stock

Surplus Never Used Original Packaging

$31.00
SKU: 543025
Save Up To $27.00!
255 in US!
15 in UK!
1 in CA!
2 in EU!

Surplus Never Used Radwell Packaging

$27.00
SKU: 543026
Save Up To $31.00!
4 in US!
5 in UK!
1 in EU!

Previously Used / Radwell Certified

$15.00
SKU: 543027
Save Up To $43.00!
o
Rush Available
275 in US!
172 in CA!
242 in UK!
2 in EU!
If you need a specific firmware or series relating to 6ES7138-4CA01-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.