Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES5482-8MA13

6ES5482-8MA13

Manufactured by SIEMENS

SIEMENS 6ES5482-8MA13 0
SIEMENS 6ES5482-8MA13 1
representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 5,600.00
Save as much as 98%
Last Value Update: 1/5/2023
Product Description
Warranty
  • 6ES54828MA13
  • DISCONTINUED BY MANUFACTURER 01/10/2004
  • DIGITAL I/O MODULE
  • SIMATIC S5
  • 16 INPUTS
  • 16 OUTPUTS
  • 24 VDC
  • 0.5 AMPS
  • NON-ISOLATED
  • FOR S5-90U/-95U/-1
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES5482-8MA13, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$1,400.00
SKU: 547325
Save Up To $4,200.00!
4 in US!
20 in UK!
3 in EU!

Surplus Never Used Radwell Packaging

$1,250.00
SKU: 547326
Save Up To $4,350.00!
2 in UK!

Previously Used / Radwell Certified

$159.00
SKU: 547327
Save Up To $5,441.00!
o
Rush Available
117 in US!
214 in UK!
3 in EU!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$132.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6ES5482-8MA13, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.