Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES5430-7LA11

6ES5430-7LA11

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 1.54 lbs
Estimated Value - 2,300.00
Save as much as 95%
Last Value Update: 8/31/2020
Product Description
Warranty
  • 6ES54307LA11
  • DISCONTINUED BY MANUFACTURER 10/01/1999
  • INPUT MODULE
  • 32 POINT
  • SIMATIC S5
  • DIGITAL
  • 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES5430-7LA11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$105.00
In-Stock

Surplus Never Used Original Packaging

$521.00
SKU: 552893
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$406.00
SKU: 552894
Save Up To $1,894.00!
1 in UK!

Previously Used / Radwell Certified

$105.00
SKU: 552895
Save Up To $2,195.00!
o
Rush Available
24 in US!
2 in CA!
198 in UK!
8 in DE!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 6ES5430-7LA11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.