Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES5377-0AA32

6ES5377-0AA32

Manufactured by SIEMENS

SIEMENS 6ES5377-0AA32 0
SIEMENS 6ES5377-0AA32 1
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 6,250.00
Save as much as 98%
Last Value Update: 1/15/2021
Product Description
Warranty
  • 6ES53770AA32
  • DISCONTINUED BY MANUFACTURER
  • MEMORY SUBMODULE
  • SIMATIC S5 377
  • 64K RAM
  • SHORT TYPE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES5377-0AA32, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$107.50
In-Stock

Surplus Never Used Original Packaging

$1,390.62
SKU: 552676
Save Up To $4,859.38!
9 in US!
7 in UK!

Surplus Never Used Radwell Packaging

$1,234.38
SKU: 552677
Save Up To $5,015.63!
4 in UK!

Previously Used / Radwell Certified

$107.50
SKU: 552678
Save Up To $6,142.50!
o
Rush Available
17 in US!
40 in UK!
1 in CA!
2 in EU!
If you need a specific firmware or series relating to 6ES5377-0AA32, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.