Home >  HMI / MMI / OIT  >  Operator Interface  >  SIEMENS  >  6AV6643-0DD01-1AX1

6AV6643-0DD01-1AX1

Manufactured by SIEMENS

SIEMENS 6AV6643-0DD01-1AX1 0
SIEMENS 6AV6643-0DD01-1AX1 1
representative photo
click to zoom
Weight: 2.19 lbs
Estimated Value - 20,000.00
Save as much as 92%
Last Value Update: 10/17/2022
Product Description
Warranty
  • 6AV66430DD011AX1
  • DISCONTINUED BY MANUFACTURER
  • OPERATOR INTERFACE
  • 10.4 INCH TFT
  • RETENTIVE MEMORY
  • 6 MB CONFIGURATION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 6AV6643-0DD01-1AX1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$6,490.00
In-Stock

Surplus Never Used Original Packaging

$15,000.00
SKU: 6164893
Save Up To $5,000.00!
1 in UK!

Surplus Never Used Radwell Packaging

$9,990.00
SKU: 6164894
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$6,490.00
SKU: 6164895
Save Up To $13,510.00!
o
Rush Available
10 in US!
3 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,690.00
Average Delivery 5-20 Days
$1,690.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to 6AV6643-0DD01-1AX1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.