Home >  Contactors & Starters  >  Contactor  >  SIEMENS  >  3RT1016-1AP02

3RT1016-1AP02

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 220.00
Save as much as 50%
Last Value Update: 11/2/2021
Product Description
Warranty
  • 3RT10161AP02
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR
  • NON REVERSING
  • 9 AMP
  • 3 POLE
  • 230 VAC
  • SUCCESSOR: 3RT2016-1AP02
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3RT1016-1AP02, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$132.00
In-Stock

Surplus Never Used Original Packaging

$165.00
SKU: 3774594
Save Up To $55.00!
9 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$143.00
SKU: 3774595
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$132.00
SKU: 3774596
Save Up To $88.00!
o
Rush Available
21 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$110.00
Average Delivery 5-20 Days
$110.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 3RT1016-1AP02, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.