Home >  Transmission Distribut. Relays  >  Permissive Relay  >  SIEMENS  >  3RH1140-1AK60

3RH1140-1AK60

Manufactured by SIEMENS

SIEMENS 3RH1140-1AK60 0
SIEMENS 3RH1140-1AK60 1
SIEMENS 3RH1140-1AK60 2
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - $480.00
Save as much as 88 %
Last Value Update: 3/24/2020
Product Description
Warranty
  • 3RH11401AK60
  • DISCONTINUED BY MANUFACTURER
  • CONTROL RELAY
  • 4NO
  • 120VAC / 50/60HZ COIL
  • 3RH SERIES
If you need a specific firmware or series relating to 3RH1140-1AK60, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$56.00

Surplus Never Used Original Packaging

$109.00
SKU: 551521
Ships in 24 hours
Save Up To $371.00!
Order Before 3PM
Order Before 3PM ET
12 in US!

Surplus Never Used Radwell Packaging

$83.00
SKU: 551522
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$56.00
SKU: 551523
Ships in 24 hours
Save Up To $424.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
71 in US!
1 in UK!
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 3RH1140-1AK60, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.