Home >  Contactors & Starters  >  Contactor  >  SIEMENS  >  3TF2010-0BB4

3TF2010-0BB4

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3TF2010-0BB4 0
SIEMENS 3TF2010-0BB4 1
SIEMENS 3TF2010-0BB4 2
representative photo
click to zoom
Weight: 0.49 lbs
Estimated Value - 1,174.00
Save as much as 60%
Last Value Update: 7/19/2022
Product Description
Warranty
  • 3TF20100BB4
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR
  • SIZE 00
  • 3-POLE
  • AC-3 4 KW/400 V
  • SCREW TERMINAL
  • AUXILIARY SWITCH
  • 10E (1 NO)
  • 24VDC
  • DC OPERATION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3TF2010-0BB4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1,174.00
In-Stock

Radwell Independent Supply Chain New Level 1

$1,174.00
SKU: 551961
64 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$473.00
In-Stock

Surplus Never Used Original Packaging

$703.93
SKU: 551962
Save Up To $470.07!
1 in CA!
7 in UK!
1 in EU!

Surplus Never Used Radwell Packaging

$586.53
SKU: 551963
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$473.00
SKU: 551964
Save Up To $701.00!
o
Rush Available
131 in US!
109 in UK!
1 in EU!
If you need a specific firmware or series relating to 3TF2010-0BB4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.