Home >  Contactors & Starters  >  Auxiliary Contact  >  SIEMENS  >  3RH1911-1HA22

3RH1911-1HA22

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3RH1911-1HA22 0
SIEMENS 3RH1911-1HA22 1
SIEMENS 3RH1911-1HA22 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 40.00
Save as much as 40%
Last Value Update: 12/29/2021
Product Description
Alternate Part Numbers
Warranty
  • 3RH19111HA22
  • DISCONTINUED BY MANUFACTURER 10/01/2019
  • AUXILIARY SWITCH BLOCK
  • 3RH SERIES
  • 32 E
  • 2NO / 2NC
  • EN 50012
  • 10 AMP
  • 690 VAC
  • 4 POLE
  • SCREW TERMINAL
  • REPLACED BY 3RH2911-1HA22
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 3RH1911-1HA22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 551565
Save Up To $10.00!
30 in UK!

Surplus Never Used Radwell Packaging

$26.00
SKU: 551566
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$24.00
SKU: 551567
Save Up To $16.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
36 in US!
65 in CA!
41 in UK!
If you need a specific firmware or series relating to 3RH1911-1HA22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.