Home >  Sensors & Switches  >  Fiber Optic Cable  >  SICK  >  YF2A14-020UB3XLEAX

YF2A14-020UB3XLEAX

Manufactured by SICK

SICK YF2A14-020UB3XLEAX 0
SICK YF2A14-020UB3XLEAX 1
SICK YF2A14-020UB3XLEAX 2
representative photo
click to zoom
Weight: 0.34 lbs
Estimated Value - 22.00
Save as much as 45%
Last Value Update: 12/8/2021
Product Description
Alternate Part Numbers
Warranty
  • YF2A14020UB3XLEAX
  • FEMALE CONNECTOR
  • FLYING LEADS
  • M12
  • 4-PIN
  • STRAIGHT
  • A-CODED
  • 2 METER
  • 4 WIRE
  • SCREW CONNECTION
  • BLACK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to YF2A14-020UB3XLEAX, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$20.00
In-Stock

Radwell Independent Supply Chain New Level 1

$20.00
SKU: 101670239
Save Up To $2.00!
Additional quantities available with standard lead time.
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$15.00
In-Stock

Surplus Never Used Original Packaging

$15.00
SKU: 101670240
Save Up To $7.00!
2 in US!

Surplus Never Used Radwell Packaging

$13.00
SKU: 101670241
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 101670242
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to YF2A14-020UB3XLEAX, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.