Home >  Sensors & Switches  >  Proximity Switch  >  SICK  >  WTR1-P421

WTR1-P421

Manufactured by SICK

representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 540.00
Save as much as 40%
Last Value Update: 11/26/2019
Product Description
Alternate Part Numbers
Warranty
  • WTR1P421
  • DISCONTINUED BY MANUFACTURER
  • MULTITASK PHOTOELECTRIC SENSOR
  • SINGLE ACCUMULATION
  • SINGLE & SLUG RELEASE
  • AIR-TO-DRIVE VALVE
  • 21.6 - 37.6 VDC SUPPLY
  • 24 VDC COIL 250 HZ
  • 3 /2 - WAY SOLENOID VALVE
  • NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WTR1-P421, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$405.00
SKU: 262825
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$351.00
SKU: 262826
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$324.00
SKU: 262827
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to WTR1-P421, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.