Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WT150-N460

WT150-N460

Manufactured by SICK

SICK WT150-N460 0
SICK WT150-N460 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 333.00
Save as much as 63%
Last Value Update: 11/19/2021
Product Description
Alternate Part Numbers
Warranty
  • WT150N460
  • PHOTOELECTRIC PROXIMITY SENSOR
  • BACKGROUND SUPPRESSION
  • MINIATURE W150
  • 2-100 MM SENSING RANGE
  • NPN LIGHT/DARK SWITCHING
  • 10-30 VDC
  • 4 PIN M8 MALE CONNECTOR
  • 6011047
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WT150-N460, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$250.00
In-Stock

Radwell Independent Supply Chain New Level 1

$250.00
SKU: 550776
Save Up To $83.00!
Additional quantities available with standard lead time.
14 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$150.00
In-Stock

Surplus Never Used Original Packaging

$190.00
SKU: 550777
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$165.00
SKU: 550778
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$150.00
SKU: 550779
Save Up To $183.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to WT150-N460, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.