Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WLG4-3F3132

WLG4-3F3132

Manufactured by SICK

SICK WLG4-3F3132 0
SICK WLG4-3F3132 1
representative photo
click to zoom
Weight: 0.14 lbs
Estimated Value - 316.00
Save as much as 55%
Last Value Update: 10/21/2022
Product Description
Alternate Part Numbers
Warranty
  • WLG43F3132
  • PHOTOELECTRIC RETRO-REFLECTIVE SENSOR
  • VISIBLE RED LIGHT
  • M8 3-PIN PIGTAIL
  • SINGLE TEACH-IN BUTTON
  • DETECTING TRANSPARENT OBJECTS
  • 1028128
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WLG4-3F3132, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$237.00
In-Stock

Radwell Independent Supply Chain New Level 1

$237.00
SKU: 2517909
Save Up To $79.00!
Additional quantities available with standard lead time.
20 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$178.00
In-Stock

Surplus Never Used Original Packaging

$178.00
SKU: 2517910
Save Up To $138.00!
1 in UK!

Surplus Never Used Radwell Packaging

$155.00
SKU: 2517911
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$143.00
SKU: 2517912
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to WLG4-3F3132, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.